Torex Semiconductor, Ltd. PMIC - PMIC - Supervisors - XC61CN1602MR XC61CN1602MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043888-XC61CN1602MR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043888-XC61CN1602MR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XC61CN1602MR - 043888-XC61CN1602MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61CN1602MR
043888-XC61CN1602MR
PMIC - PMIC - Supervisors - XC61CN1602MR 043888-XC61CN1602MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043888-XC61CN1602MR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043888-XC61CN1602MR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.6V SOT23 Voltage Supervisor IC
691-XC61CN1602MR
1.6V SOT23 Voltage Supervisor IC 691-XC61CN1602MR
IC SUPERVISOR 1.6V SOT23-3 Product overview: XC61CN1602MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN1602MR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1.6V SOT23-3 Product overview: XC61CN1602MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN1602MR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 043888-XC61CN1602MR 691-XC61CN1602MR
Product Name PMIC - PMIC - Supervisors - XC61CN1602MR 1.6V SOT23 Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details