Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 120681-XC61CN1502MR-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23
Supervisor Open Drain or Open Collector 1 Channel SOT-23
Supervisor Open Drain or Open Collector 1 Channel SOT-23
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CN1502MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CN1502MR-G can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel SOT-23
Supervisory Circuits LowQuiescent Current Voltage Detector
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 120681-XC61CN1502MR-G | 893-1030-1-ND | 691-XC61CN1502MR-G | 84AH0486 | XC61CN1502MR-G | XC61CN1502MR-G | XC61CN1502MR-G | XC61CN1502MR-G |
| Product Name | PMIC - PMIC - Supervisors - XC61CN1502MR-G | Supervisors | SOT23 Voltage Supervisor IC | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOT-23 | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |