Torex Semiconductor, Ltd. PMIC - PMIC - Supervisors - XC61CC4502NR XC61CC4502NR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 094600-XC61CC4502NR Family Name: XC61C Alternative Parts (Cross-Reference): RN5VS45CC-TL; RN5VT47CATR; RN5VT45CATR; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 094600-XC61CC4502NR Family Name: XC61C Alternative Parts (Cross-Reference): RN5VS45CC-TL; RN5VT47CATR; RN5VT45CATR; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XC61CC4502NR - 094600-XC61CC4502NR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61CC4502NR
094600-XC61CC4502NR
PMIC - PMIC - Supervisors - XC61CC4502NR 094600-XC61CC4502NR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 094600-XC61CC4502NR Family Name: XC61C Alternative Parts (Cross-Reference): RN5VS45CC-TL; RN5VT47CATR; RN5VT45CATR; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 094600-XC61CC4502NR
Family Name: XC61C
Alternative Parts (Cross-Reference): RN5VS45CC-TL; RN5VT47CATR; RN5VT45CATR;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4.5V Voltage Supervisor IC
691-XC61CC4502NR
4.5V Voltage Supervisor IC 691-XC61CC4502NR
Processor Supervisor 4.5V 1 CMOS 4-Pin SSOT-24 Reel package Product overview: XC61CC4502NR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC4502NR can be used for catalog matching and distributor lookup.

Processor Supervisor 4.5V 1 CMOS 4-Pin SSOT-24 Reel package Product overview: XC61CC4502NR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC4502NR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 094600-XC61CC4502NR 691-XC61CC4502NR
Product Name PMIC - PMIC - Supervisors - XC61CC4502NR 4.5V Voltage Supervisor IC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 8023745P - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details