Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964888-XC61CC3002NR-
Type: Voltage Detector
Number of Channels: 1
Watchdog Timer: No
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 150 mW
Max Supply Voltage: 10 V
Min Supply Voltage: 700 mV
Max Operating Temperature: 85 °C
Max Supply Current: 3.6 µA
Max Reset Threshold Voltage: 3.06 V
Min Reset Threshold Voltage: 2.94 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964888-XC61CC3002NR-G |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC61CC3002NR-G |