Torex Semiconductor, Ltd. 2.6V SOT23 Voltage Supervisor IC XC61CC2602MR

Description
IC SUPERVISOR 2.6V SOT23-3 Product overview: XC61CC2602MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC2602MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2.6V SOT23-3 Product overview: XC61CC2602MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC2602MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V SOT23 Voltage Supervisor IC
691-XC61CC2602MR
2.6V SOT23 Voltage Supervisor IC 691-XC61CC2602MR
IC SUPERVISOR 2.6V SOT23-3 Product overview: XC61CC2602MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC2602MR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2.6V SOT23-3 Product overview: XC61CC2602MR from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.6V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC2602MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - XC61CC2602MR - 056318-XC61CC2602MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC61CC2602MR
056318-XC61CC2602MR
PMIC - PMIC - Supervisors - XC61CC2602MR 056318-XC61CC2602MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056318-XC61CC2602MR Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Number of Voltages Monitored: 1 Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056318-XC61CC2602MR
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-XC61CC2602MR 056318-XC61CC2602MR
Product Name 2.6V SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - XC61CC2602MR
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details