Win Source Part Number: 964139-XC61CC2602MR-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TLV809EA26DBZR; TCM809LENB713; TCM809SENB713; TCM809RENB713; BD48K26G-TL; BD48K33G-TL; BD48K25G-TL;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC61C
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: XC61CC2602MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC61CC2602MR-G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
IC SUPERVISOR 1 CHANNEL SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 964139-XC61CC2602MR-G | 691-XC61CC2602MR-G | 893-XC61CC2602MR-GTR-ND | XC61CC2602MR-G | 84AH0470 | XC61CC2602MR-G | XC61CC2602MR-G | XC61CC2602MR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | SOT23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||||
| Output Options | Inverting | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Threshold | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |