Torex Semiconductor, Ltd. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers XC6194AA05ER-G

Description
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Number of Outputs: Single Output Configuration: Positive Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 12V ~ 28V Current - Output (Max): 800mA
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Number of Outputs: Single Output Configuration: Positive Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 12V ~ 28V Current - Output (Max): 800mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Number of Outputs: Single Output Configuration: Positive Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 12V ~ 28V Current - Output (Max): 800mA

Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Switch Type: Snap Dome
Number of Outputs: Single
Output Configuration: Positive
Voltage - Load: 4.5V ~ 16V
Voltage - Supply (Vcc/Vdd): 12V ~ 28V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0054 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Data Acquisition - Digital Potentiometers - AD5171BRJ5-R2 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details