Torex Semiconductor, Ltd. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers XC6193AA10ER-G

Description
Win Source Part Number: 1201663-XC6193AA10ER -G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: XC6193 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 1.8V ~ 6V Rds On (Typ): 190mOhm Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-USP-B06 (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-XC6193AA10ER-GCT ,893-XC6193AA10ER-GD KR,893-XC6193AA10ER- GTR Base Product Number: XC6193
Request a Quote
Description
Win Source Part Number: 1201663-XC6193AA10ER -G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: XC6193 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 1.8V ~ 6V Rds On (Typ): 190mOhm Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-USP-B06 (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-XC6193AA10ER-GCT ,893-XC6193AA10ER-GD KR,893-XC6193AA10ER- GTR Base Product Number: XC6193
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1201663-XC6193AA10ER-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1201663-XC6193AA10ER-G
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1201663-XC6193AA10ER-G
Win Source Part Number: 1201663-XC6193AA10ER -G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: XC6193 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 1.8V ~ 6V Rds On (Typ): 190mOhm Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-USP-B06 (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: 893-XC6193AA10ER-GCT ,893-XC6193AA10ER-GD KR,893-XC6193AA10ER- GTR Base Product Number: XC6193

Win Source Part Number: 1201663-XC6193AA10ER-G
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: XC6193
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 1.8V ~ 6V
Rds On (Typ): 190mOhm
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USP-B06 (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: 893-XC6193AA10ER-GCT,893-XC6193AA10ER-GDKR,893-XC6193AA10ER-GTR
Base Product Number: XC6193

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1201663-XC6193AA10ER-G
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details