Torex Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6192A110ER-G XC6192A110ER-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939463-XC6192A110ER- G Series: XC6192 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: XC6192 Categories: Integrated Circuits (ICs) Case / Package: 8-USP-B06 (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939463-XC6192A110ER- G Series: XC6192 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: XC6192 Categories: Integrated Circuits (ICs) Case / Package: 8-USP-B06 (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6192A110ER-G
XC6192A110ER-G
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6192A110ER-G XC6192A110ER-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939463-XC6192A110ER- G Series: XC6192 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: XC6192 Categories: Integrated Circuits (ICs) Case / Package: 8-USP-B06 (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939463-XC6192A110ER-G
Series: XC6192
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-XFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: XC6192
Categories: Integrated Circuits (ICs)
Case / Package: 8-USP-B06 (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - XC6192A110ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XC6192A110ER-G
PMIC - Power Distribution Switches, Load Drivers XC6192A110ER-G
IC PWR SWITCH P-CH 1:1 8USP-B06

IC PWR SWITCH P-CH 1:1 8USP-B06

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XC6192A110ER-G XC6192A110ER-G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6192A110ER-G PMIC - Power Distribution Switches, Load Drivers
Current 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details