Torex Semiconductor, Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190AN157R-G XC6190AN157R-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 712907-XC6190AN157R- G Packaging: Tape and Reel Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-USPN (1.3x1.3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Load Voltage (V): 1.75V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 712907-XC6190AN157R- G Packaging: Tape and Reel Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-USPN (1.3x1.3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Load Voltage (V): 1.75V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190AN157R-G
XC6190AN157R-G
PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190AN157R-G XC6190AN157R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 712907-XC6190AN157R- G Packaging: Tape and Reel Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-USPN (1.3x1.3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Load Voltage (V): 1.75V ~ 6V

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 712907-XC6190AN157R-G
Packaging: Tape and Reel
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 6-USPN (1.3x1.3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.75V ~ 6V

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - XC6190AN157R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
XC6190AN157R-G
PMIC - Power Distribution Switches, Load Drivers XC6190AN157R-G
IC PWR SWITCH N-CHAN 2:1 6USPN

IC PWR SWITCH N-CHAN 2:1 6USPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number XC6190AN157R-G XC6190AN157R-G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - XC6190AN157R-G PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details