The XC6140N20C9R-G is a voltage monitoring IC designed for rechargeable batteries with constant voltage (CV) charging and electric double layer capacitors. It operates within a voltage range of 1.1V to 6.0V and features a release voltage of 2.475V, with selectable hysteresis width from 0.275V to 0.875V. This flexibility allows for adaptation based on the internal impedance or over-discharge voltage of the battery. The device includes an undefined operation prevention function to avoid system malfunctions when the input voltage is below the minimum operating voltage. It has an ultra-low power consumption of 104nA typical during detection and 139nA during release, making it suitable for battery-powered applications. The XC6140N20C9R-G is available in compact packages, including USPQ-4B05 and SSOT-24, facilitating high-density mounting in portable devices. It is compliant with EU RoHS standards and is lead-free.
VOLTAGE MONITORING IC FOR RECHAR
Battery Battery Monitor IC 4-USPQ-B05 (1x1)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6140N20C9R-G | XC6140N20C9R-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Number of Supplies | 1 |