The XC6136N37BMR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in portable and densely mounted applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. It is available in both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). The XC6136 series includes features such as a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation and a temperature coefficient of ±50ppm/°C. The product is offered in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it ideal for applications in energy harvesting, wearable devices, and microprocessor reset circuitry.
Supervisor Open Drain or Open Collector 1 Channel SOT-25
Supervisor Open Drain or Open Collector 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6136N37BMR-G-ND | XC6136N37BMR-G | XC6136N37BMR-G | XC6136N37BMR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |