Torex Semiconductor, Ltd. Supervisors XC6136N25BNR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6136N25BNR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. This product is available in multiple output configurations, including CMOS and N-channel open drain, with output logic options of RESETB (Active Low) and RESET (Active High). The XC6136 series features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. It is packaged in compact forms such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for portable and densely mounted applications. Applications include energy harvesting, wearable devices, smart meters, microprocessor reset circuitry, and power failure detection. The device is compliant with EU RoHS standards and is lead-free, ensuring environmental safety.

Datasheet Summary
Powered by GS/AI

The XC6136N25BNR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. This product is available in multiple output configurations, including CMOS and N-channel open drain, with output logic options of RESETB (Active Low) and RESET (Active High). The XC6136 series features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. It is packaged in compact forms such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for portable and densely mounted applications. Applications include energy harvesting, wearable devices, smart meters, microprocessor reset circuitry, and power failure detection. The device is compliant with EU RoHS standards and is lead-free, ensuring environmental safety.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6136N25BNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet
Supervisors - XC6136N25BNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6136N25BNR-G
Supervisors XC6136N25BNR-G
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet
PMIC - Supervisors - XC6136N25BNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6136N25BNR-G
PMIC - Supervisors XC6136N25BNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6136N25BNR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6136N25BNR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6136N25BNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6136N25BNR-G-ND XC6136N25BNR-G XC6136N25BNR-G XC6136N25BNR-G
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details