Torex Semiconductor, Ltd. Supervisors XC6136C43D9R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6136C43D9R-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in portable and densely mounted applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive designs. The device supports a wide operating voltage range from 1.1V to 6.0V and can detect voltages from 1.2V to 5.0V in 0.1V steps. This voltage detector is available in both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). The XC6136 series includes a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. It is packaged in ultra-small formats such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for compact designs. Applications for the XC6136C43D9R-G include energy harvesting systems, wearable devices, smart meters, microprocessor reset circuitry, battery life monitoring, and power-on reset circuits. The product is compliant with EU RoHS standards and is lead-free, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The XC6136C43D9R-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in portable and densely mounted applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive designs. The device supports a wide operating voltage range from 1.1V to 6.0V and can detect voltages from 1.2V to 5.0V in 0.1V steps. This voltage detector is available in both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). The XC6136 series includes a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. It is packaged in ultra-small formats such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for compact designs. Applications for the XC6136C43D9R-G include energy harvesting systems, wearable devices, smart meters, microprocessor reset circuitry, battery life monitoring, and power-on reset circuits. The product is compliant with EU RoHS standards and is lead-free, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6136C43D9R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet
Supervisors - XC6136C43D9R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6136C43D9R-G
Supervisors XC6136C43D9R-G
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6136C43D9R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6136C43D9R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6136C43D9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site
PMIC - Supervisors - XC6136C43D9R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6136C43D9R-G
PMIC - Supervisors XC6136C43D9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6136C43D9R-G-ND XC6136C43D9R-G XC6136C43D9R-G XC6136C43D9R-G
Product Name Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details