The XC6136C42C9R-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy and low power consumption, with a typical current draw of 88nA during release and 91nA during detection. It operates within a voltage range of 1.1V to 6.0V and can detect voltages from 1.2V to 5.0V in 0.1V steps. The device features both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). This voltage detector is suitable for applications such as energy harvesting, wearable devices, smart meters, microprocessor reset circuitry, and power-on reset circuits. It is available in compact packages including USPQ-4B05, SSOT-24, and SOT-25, making it ideal for space-constrained designs. The XC6136 series also includes a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum operating threshold. The product is compliant with EU RoHS standards and is lead-free.
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6136C42C9R-G-ND | XC6136C42C9R-G | XC6136C42C9R-G | XC6136C42C9R-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | |
| Pins | 4 |