Torex Semiconductor, Ltd. Supervisors XC6136C21CMR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6136C21CMR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in portable and densely mounted applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a wide detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. The XC6136 series is available in both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). It features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. The product is offered in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it ideal for applications such as wearable devices, smart meters, and microprocessor reset circuitry. The XC6136C21CMR-G is compliant with EU RoHS standards and is lead-free, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The XC6136C21CMR-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in portable and densely mounted applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a wide detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. The XC6136 series is available in both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). It features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. The product is offered in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it ideal for applications such as wearable devices, smart meters, and microprocessor reset circuitry. The XC6136C21CMR-G is compliant with EU RoHS standards and is lead-free, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6136C21CMR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6136C21CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6136C21CMR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6136C21CMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
PMIC - Supervisors - XC6136C21CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6136C21CMR-G
PMIC - Supervisors XC6136C21CMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Supervisors - XC6136C21CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6136C21CMR-G
Supervisors XC6136C21CMR-G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6136C21CMR-G-ND XC6136C21CMR-G XC6136C21CMR-G XC6136C21CMR-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 412866P - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details