The XC6136 series voltage detector is designed for ultra-low power applications, consuming only 88nA during detection and 91nA during release. It operates within a temperature range of -40°C to 105°C and is compliant with EU RoHS standards. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. It is available in multiple output configurations, including CMOS and N-channel open drain, with both active low (RESETB) and active high (RESET) options. The compact packaging options, including USPQ-4B05, SSOT-24, and SOT-25, make it suitable for space-constrained designs in portable devices. The integrated under-voltage lockout (UVLO) feature prevents undefined operation when the input voltage falls below the minimum threshold. This voltage detector is ideal for applications such as energy harvesting, wearable devices, smart meters, and microprocessor reset circuitry.
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
VOLTAGE DETECTOR, -40 TO 105DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6136C19ANR-G-ND | XC6136C19ANR-G | 84AH0691 | XC6136C19ANR-G | XC6136C19ANR-G |
| Product Name | Supervisors | PMIC - Supervisors | Voltage Detector, -40 To 105Deg C Rohs Compliant Torex | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |