Torex Semiconductor, Ltd. Supervisors XC6136C17B9R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6136C17B9R-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy and efficiency in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. This voltage detector is available in multiple output configurations, including CMOS and N-channel open drain, with options for active low (RESETB) and active high (RESET) outputs. The XC6136 series features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. It is packaged in compact forms such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for space-constrained applications like wearable devices and smart meters. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6136C17B9R-G is an ultra-low power voltage detector from Quarktwin Technology Ltd., designed for high accuracy and efficiency in various applications. It operates with a typical current consumption of 88nA during release and 91nA during detection, making it suitable for energy-sensitive devices. The device supports a detection voltage range from 1.2V to 5.0V in 0.1V steps and an operating voltage range of 1.1V to 6.0V. This voltage detector is available in multiple output configurations, including CMOS and N-channel open drain, with options for active low (RESETB) and active high (RESET) outputs. The XC6136 series features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation when the input voltage falls below the minimum threshold. It is packaged in compact forms such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for space-constrained applications like wearable devices and smart meters. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6136C17B9R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6136C17B9R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6136C17B9R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6136C17B9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site
PMIC - Supervisors - XC6136C17B9R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6136C17B9R-G
PMIC - Supervisors XC6136C17B9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site Datasheet
Supervisors - XC6136C17B9R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6136C17B9R-G
Supervisors XC6136C17B9R-G
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6136C17B9R-G-ND XC6136C17B9R-G XC6136C17B9R-G XC6136C17B9R-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details