The XC6135N24AMR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device operates within a voltage range of 1.1V to 6.0V and can detect voltages as low as 0.5V, making it suitable for various applications including energy harvesting, wearable devices, and microprocessor reset circuitry. This product has a typical power consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135N24AMR-G is available in compact packages such as USPQ-4B05, SSOT-24, and SOT-25, which are ideal for space-constrained designs. Additionally, it includes an under-voltage lockout (UVLO) feature to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operational threshold. The device is compliant with EU RoHS standards and is lead-free.
Supervisor Open Drain or Open Collector 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6135N24AMR-G-ND | XC6135N24AMR-G | XC6135N24AMR-G | XC6135N24AMR-G |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |