Torex Semiconductor, Ltd. Supervisors XC6135C46DNR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6135C46DNR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This voltage detector has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135C46DNR-G is available in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for space-constrained applications such as portable devices and wearable technology. The device includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage falls below the minimum operational threshold. It is compliant with EU RoHS standards and is lead-free, ensuring environmental safety. Applications include energy harvesting, smart meters, microprocessor reset circuitry, and power failure detection.

Datasheet Summary
Powered by GS/AI

The XC6135C46DNR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This voltage detector has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135C46DNR-G is available in compact packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for space-constrained applications such as portable devices and wearable technology. The device includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage falls below the minimum operational threshold. It is compliant with EU RoHS standards and is lead-free, ensuring environmental safety. Applications include energy harvesting, smart meters, microprocessor reset circuitry, and power failure detection.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6135C46DNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
Supervisors - XC6135C46DNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6135C46DNR-G
Supervisors XC6135C46DNR-G
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6135C46DNR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6135C46DNR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6135C46DNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site
PMIC - Supervisors - XC6135C46DNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6135C46DNR-G
PMIC - Supervisors XC6135C46DNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6135C46DNR-G-ND XC6135C46DNR-G XC6135C46DNR-G XC6135C46DNR-G
Product Name Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details