Torex Semiconductor, Ltd. Supervisors XC6135C40CNR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6135C40CNR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin, allowing it to monitor other power supplies and maintain detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This voltage detector has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135C40CNR-G is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for compact designs in portable devices and high-density mounting applications. The device includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operating voltage. It is compliant with EU RoHS and is lead-free, ensuring environmental safety. Applications include energy harvesting, wearable devices, smart meters, and microprocessor logic reset circuitry.

Datasheet Summary
Powered by GS/AI

The XC6135C40CNR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin, allowing it to monitor other power supplies and maintain detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This voltage detector has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135C40CNR-G is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for compact designs in portable devices and high-density mounting applications. The device includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operating voltage. It is compliant with EU RoHS and is lead-free, ensuring environmental safety. Applications include energy harvesting, wearable devices, smart meters, and microprocessor logic reset circuitry.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6135C40CNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
Supervisors - XC6135C40CNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6135C40CNR-G
Supervisors XC6135C40CNR-G
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6135C40CNR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6135C40CNR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6135C40CNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site
PMIC - Supervisors - XC6135C40CNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6135C40CNR-G
PMIC - Supervisors XC6135C40CNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6135C40CNR-G-ND XC6135C40CNR-G XC6135C40CNR-G XC6135C40CNR-G
Product Name Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details