The XC6135C35A9R-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This product is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for compact designs in portable devices and high-density mounting applications. The XC6135C35A9R-G includes an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operational threshold. Typical applications include energy harvesting, wearable devices, smart meters, microprocessor logic reset circuitry, and power failure detection. The device exhibits low power consumption, with typical current draw of 44nA during release and 53nA during detection at 1.1V. It also offers temperature stability with a typical temperature coefficient of ±50ppm/°C.
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6135C35A9R-G-ND | XC6135C35A9R-G | XC6135C35A9R-G | XC6135C35A9R-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | |
| Pins | 4 |