IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6135C31ANR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6135C31ANR-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1105404-XC6135C31ANR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 44µs Typical
Voltage - Threshold: 3.1V
Package / Case: SC-82
Supplier Device Package: SSOT-24
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6135
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
VOLTAGE DETECTOR, -40 TO 105DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL SSOT24
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6135C31ANR-G | 1105404-XC6135C31ANR-G | XC6135C31ANR-G-ND | XC6135C31ANR-G | XC6135C31ANR-G | 84AH0632 | XC6135C31ANR-G |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 105Deg C Rohs Compliant Torex | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-82 | SC-82 | SC-82 | |||
| IQ | 59000 µA | ||||||
| Supply Voltage | 1.1 to 6 volts |