The XC6135C29CMR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device operates within a voltage range of 1.1V to 6.0V and can detect voltages as low as 0.5V, making it suitable for various applications including energy harvesting, wearable devices, and microprocessor reset circuitry. The XC6135C29CMR-G has a typical power consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The device is available in compact packages such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for space-constrained designs. It also includes an under-voltage lockout (UVLO) feature to prevent undefined operation of the RESETB pin when the input voltage is below the minimum operational threshold. The product is compliant with EU RoHS standards and is lead-free.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6135C29CMR-G-ND | XC6135C29CMR-G | XC6135C29CMR-G | XC6135C29CMR-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |