The XC6135C22A9R-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of other power supplies, maintaining detection even when the monitored voltage drops to 0V. The device operates within a voltage range of 1.1V to 6.0V and can detect voltages as low as 0.5V, making it suitable for applications such as energy harvesting, wearable devices, and microprocessor logic reset circuitry. The XC6135C22A9R-G has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers high accuracy with a detection tolerance of ±10mV to ±2.7% depending on the voltage range and temperature conditions. The device is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, which are ideal for compact designs and high-density mounting applications. Additionally, it is compliant with EU RoHS standards and is lead-free.
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 893-XC6135C22A9R-GTR-ND | XC6135C22A9R-G | XC6135C22A9R-G | XC6135C22A9R-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | |
| Pins | 4 |