Torex Semiconductor, Ltd. Supervisors XC6135C19ANR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6135C19ANR-G is an ultra-low power voltage detector designed for high accuracy detection in various applications. It operates with a power supply voltage range of 1.1V to 6.0V and features a detection voltage range from 0.5V to 5.0V, adjustable in 0.1V steps. The device consumes a typical current of 44nA when released and 53nA during detection at 1.1V, making it suitable for energy-sensitive applications. This voltage detector includes a separated sense pin, allowing it to monitor other power supplies and maintain detection even when the monitored voltage drops to 0V. It is available in ultra-small packages such as USPQ-4B05, SSOT-24, and SOT-25, which are ideal for compact designs in portable devices. The XC6135C19ANR-G also incorporates an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage falls below the minimum operational threshold. Applications for this product include energy harvesting, wearable devices, smart meters, microprocessor logic reset circuitry, and power failure detection. The device is compliant with EU RoHS standards and is lead-free, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

The XC6135C19ANR-G is an ultra-low power voltage detector designed for high accuracy detection in various applications. It operates with a power supply voltage range of 1.1V to 6.0V and features a detection voltage range from 0.5V to 5.0V, adjustable in 0.1V steps. The device consumes a typical current of 44nA when released and 53nA during detection at 1.1V, making it suitable for energy-sensitive applications. This voltage detector includes a separated sense pin, allowing it to monitor other power supplies and maintain detection even when the monitored voltage drops to 0V. It is available in ultra-small packages such as USPQ-4B05, SSOT-24, and SOT-25, which are ideal for compact designs in portable devices. The XC6135C19ANR-G also incorporates an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage falls below the minimum operational threshold. Applications for this product include energy harvesting, wearable devices, smart meters, microprocessor logic reset circuitry, and power failure detection. The device is compliant with EU RoHS standards and is lead-free, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6135C19ANR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
PMIC - Supervisors - XC6135C19ANR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6135C19ANR-G
PMIC - Supervisors XC6135C19ANR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet
Supervisors - XC6135C19ANR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6135C19ANR-G
Supervisors XC6135C19ANR-G
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6135C19ANR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6135C19ANR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6135C19ANR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6135C19ANR-G-ND XC6135C19ANR-G XC6135C19ANR-G XC6135C19ANR-G
Product Name Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details