Torex Semiconductor, Ltd. Supervisors XC6135C16D9R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6135C16D9R-G is an ultra-low power voltage detector designed for high accuracy and efficiency, utilizing CMOS technology and laser trimming. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device operates within a voltage range of 1.1V to 6.0V and can detect voltages as low as 0.5V, making it suitable for various applications including energy harvesting, wearable devices, and microprocessor reset circuits. With a typical current consumption of 44nA when released and 53nA during detection, the XC6135C16D9R-G is optimized for low-power applications. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps and features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin. The device is available in compact packages such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for space-constrained designs. Additionally, it complies with EU RoHS standards, ensuring environmental safety.

Datasheet Summary
Powered by GS/AI

The XC6135C16D9R-G is an ultra-low power voltage detector designed for high accuracy and efficiency, utilizing CMOS technology and laser trimming. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device operates within a voltage range of 1.1V to 6.0V and can detect voltages as low as 0.5V, making it suitable for various applications including energy harvesting, wearable devices, and microprocessor reset circuits. With a typical current consumption of 44nA when released and 53nA during detection, the XC6135C16D9R-G is optimized for low-power applications. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps and features a built-in under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin. The device is available in compact packages such as USPQ-4B05, SSOT-24, and SOT-25, making it ideal for space-constrained designs. Additionally, it complies with EU RoHS standards, ensuring environmental safety.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6135C16D9R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet
Supervisors - XC6135C16D9R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6135C16D9R-G
Supervisors XC6135C16D9R-G
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05

Buy Now Datasheet
PMIC - Supervisors - XC6135C16D9R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6135C16D9R-G
PMIC - Supervisors XC6135C16D9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6135C16D9R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6135C16D9R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6135C16D9R-G
IC SUPERVISOR 1 CHAN USPQ-4B05

IC SUPERVISOR 1 CHAN USPQ-4B05

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6135C16D9R-G-ND XC6135C16D9R-G XC6135C16D9R-G XC6135C16D9R-G
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details