Torex Semiconductor, Ltd. Supervisors XC6135C16BMR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6135C16BMR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This voltage detector has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135C16BMR-G is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for compact designs in portable devices and high-density applications. It is compliant with EU RoHS and is lead-free, ensuring environmental safety. Applications include energy harvesting, wearable devices, smart meters, microprocessor logic reset circuitry, and power-on reset circuits. The device also incorporates an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage falls below the minimum operational threshold.

Datasheet Summary
Powered by GS/AI

The XC6135C16BMR-G is an ultra-low power voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device can detect voltages as low as 0.5V and operates within a voltage range of 1.1V to 6.0V. This voltage detector has a typical current consumption of 44nA when released and 53nA during detection at 1.1V. It offers a detection voltage range from 0.5V to 5.0V with a resolution of 0.1V steps. The XC6135C16BMR-G is available in ultra-small packages, including USPQ-4B05, SSOT-24, and SOT-25, making it suitable for compact designs in portable devices and high-density applications. It is compliant with EU RoHS and is lead-free, ensuring environmental safety. Applications include energy harvesting, wearable devices, smart meters, microprocessor logic reset circuitry, and power-on reset circuits. The device also incorporates an under-voltage lockout (UVLO) circuit to prevent undefined operation of the RESETB pin when the input voltage falls below the minimum operational threshold.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6135C16BMR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
PMIC - Supervisors - XC6135C16BMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6135C16BMR-G
PMIC - Supervisors XC6135C16BMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6135C16BMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6135C16BMR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6135C16BMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - XC6135C16BMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6135C16BMR-G
Supervisors XC6135C16BMR-G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6135C16BMR-G-ND XC6135C16BMR-G XC6135C16BMR-G XC6135C16BMR-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details