Torex Semiconductor, Ltd. Supervisors XC6132N17AER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6132N17AER-G is an ultra-small delay capacitor adjustable voltage detector designed for high accuracy and low supply current, utilizing a CMOS process and laser trimming technology. It features sense pin isolation, allowing it to monitor the voltage of a separate power supply, and can maintain output in the detection state even when the monitored voltage drops to 0V. The device includes an internal surge voltage protection circuit and a delay circuit, with adjustable release and detection delay times achievable by connecting a capacitor to the Cd/MRB pin. The hysteresis width can be customized using the HYS external adjustment pin. Operating over a temperature range of -40,ÑÉ to +125,ÑÉ, the XC6132N17AER-G supports an operating voltage range of 1.6V to 6.0V and a detection voltage range of 0.8V to 2.0V. It offers low supply current consumption, with typical values of 1.28OºA at detection and 1.65OºA at release. The output can be configured as CMOS or N-channel open drain, and the device is compliant with EU RoHS standards, making it suitable for various applications including microcontroller resets, battery voltage monitoring, and power failure detection.

Datasheet Summary
Powered by GS/AI

The XC6132N17AER-G is an ultra-small delay capacitor adjustable voltage detector designed for high accuracy and low supply current, utilizing a CMOS process and laser trimming technology. It features sense pin isolation, allowing it to monitor the voltage of a separate power supply, and can maintain output in the detection state even when the monitored voltage drops to 0V. The device includes an internal surge voltage protection circuit and a delay circuit, with adjustable release and detection delay times achievable by connecting a capacitor to the Cd/MRB pin. The hysteresis width can be customized using the HYS external adjustment pin. Operating over a temperature range of -40,ÑÉ to +125,ÑÉ, the XC6132N17AER-G supports an operating voltage range of 1.6V to 6.0V and a detection voltage range of 0.8V to 2.0V. It offers low supply current consumption, with typical values of 1.28OºA at detection and 1.65OºA at release. The output can be configured as CMOS or N-channel open drain, and the device is compliant with EU RoHS standards, making it suitable for various applications including microcontroller resets, battery voltage monitoring, and power failure detection.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6132N17AER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
Supervisors - XC6132N17AER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6132N17AER-G
Supervisors XC6132N17AER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
PMIC - Supervisors - XC6132N17AER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6132N17AER-G
PMIC - Supervisors XC6132N17AER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6132N17AER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6132N17AER-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6132N17AER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6132N17AER-G-ND XC6132N17AER-G XC6132N17AER-G XC6132N17AER-G
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Open Drain; Active High Open Drain Open Drain; Open Drain or Open Collector
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details