The XC6132N11BER-G is an ultra-small delay capacitor adjustable voltage detector designed for high accuracy and low supply current, utilizing a CMOS process and laser trimming technology. It features sense pin isolation, allowing it to monitor the voltage of a separate power supply, and can maintain output in the detection state even if the monitored voltage drops to 0V. The device includes an internal surge voltage protection circuit and a delay circuit, with adjustable release and detection delay times achievable by connecting a capacitor to the Cd/MRB pin. The hysteresis width can also be adjusted externally. Operating over a temperature range of -40,ÑÉ to +125,ÑÉ, the XC6132N11BER-G supports an operating voltage range of 1.6V to 6.0V and a detect voltage range of 0.8V to 2.0V. It offers a detect voltage accuracy of ±18mV at 25,ÑÉ for voltages below 1.5V and ±1.2% for voltages between 1.5V and 2.0V. The device consumes a low supply current of 1.28OºA at 1.6V during detection and 1.65OºA at 6.0V during release. The output can be configured as CMOS or N-channel open drain, and it is compliant with EU RoHS standards. This product is suitable for applications such as microcontroller resets, battery voltage monitoring, and power failure detection.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6132N11BER-G-ND | XC6132N11BER-G | XC6132N11BER-G | XC6132N11BER-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |