IC SUPERVISOR 1 CHANNEL SOT26 Product overview: XC6132N10FMR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6132N10FMR-G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-26
Win Source Part Number: 1121055-XC6132N10FMR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20µs Typical
Voltage - Threshold: 1V
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6132
IC SUPERVISOR 1 CHANNEL SOT26
Supervisory Circuits Voltage Detector with Delay, separate sensing pin, programmable hysteresis
Supervisor Open Drain or Open Collector 1 Channel SOT-26
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6132N10FMR-G | XC6132N10FMR-G-ND | 1121055-XC6132N10FMR-G | XC6132N10FMR-G | XC6132N10FMR-G | XC6132N10FMR-G |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; SOT-23-6 | SOT-23-6 | |||
| IQ | 1.65 µA | |||||
| Supply Voltage | 1.6 to 6 volts |