Torex Semiconductor, Ltd. Supervisors XC6132N08EMR-G

Description
IC SUPERVISOR 1 CHANNEL SOT26
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 893-XC6132N08EMR-GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Buy Now Datasheet
Supervisors - 893-XC6132N08EMR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-26

Supervisor Open Drain or Open Collector 1 Channel SOT-26

Buy Now Datasheet
Supervisors - 893-XC6132N08EMR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-XC6132N08EMR-G
Voltage Supervisor IC 691-XC6132N08EMR-G
IC SUPERVISOR 1 CHANNEL SOT26 Product overview: XC6132N08EMR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6132N08EMR-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT26 Product overview: XC6132N08EMR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6132N08EMR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1196362-XC6132N08EMR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1196362-XC6132N08EMR-G
Integrated Circuits (ICs) - PMIC - Supervisors 1196362-XC6132N08EMR-G
Win Source Part Number: 1196362-XC6132N08EMR -G Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20µs Typical Voltage - Threshold: 0.8V Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC6132

Win Source Part Number: 1196362-XC6132N08EMR-G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20µs Typical
Voltage - Threshold: 0.8V
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6132

Buy Now Datasheet
Supervisors - XC6132N08EMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6132N08EMR-G
Supervisors XC6132N08EMR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-26

Supervisor Open Drain or Open Collector 1 Channel SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6132N08EMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6132N08EMR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6132N08EMR-G
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Supplier's Site
PMIC - Supervisors - XC6132N08EMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6132N08EMR-G
PMIC - Supervisors XC6132N08EMR-G
IC SUPERVISOR 1 CHANNEL SOT26

IC SUPERVISOR 1 CHANNEL SOT26

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 893-XC6132N08EMR-GCT-ND 691-XC6132N08EMR-G 1196362-XC6132N08EMR-G XC6132N08EMR-G XC6132N08EMR-G XC6132N08EMR-G
Product Name Supervisors Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details