The XC6132C09CER-G is an ultra-small delay capacitor adjustable voltage detector designed for high accuracy and low supply current, utilizing a CMOS process and laser trimming technology. It features sense pin isolation, allowing it to monitor the voltage of a separate power supply, and can maintain output in the detection state even if the monitored voltage drops to 0V. The device supports adjustable detection and release voltages through external resistors and includes an internal surge voltage protection circuit. This supervisor is suitable for applications such as microcontroller resets, battery voltage monitoring, system power-on resets, and power failure detection. It operates within a temperature range of -40,ÑÉ to +125,ÑÉ and has an operating voltage range of 1.6V to 6.0V. The detect voltage range is from 0.8V to 2.0V, with a typical detect voltage accuracy of ±18mV at 25,ÑÉ. The device also offers a manual reset function and adjustable hysteresis width, making it versatile for various engineering applications. The XC6132C09CER-G is compliant with EU RoHS standards and is available in USP-6C and SOT-26 packages.
Supervisor Push-Pull, Totem Pole 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
IC SUPERVISOR 1 CHANNEL 6USPC
Supervisor Push-Pull, Totem Pole 1 Channel 6-USPC (1.8x2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6132C09CER-G-ND | XC6132C09CER-G | XC6132C09CER-G | XC6132C09CER-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |