Torex Semiconductor, Ltd. Supervisors XC6129N49GNR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6129N49GNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay configurations. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N49GNR-G is available in multiple output configurations, including CMOS and N-channel open drain, with selectable output logic of active high or active low. It is suitable for various applications such as microprocessor reset circuitry, battery monitoring, and power failure detection. The product is packaged in ultra-small formats, making it ideal for compact designs in portable devices. Additionally, it complies with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6129N49GNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay configurations. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N49GNR-G is available in multiple output configurations, including CMOS and N-channel open drain, with selectable output logic of active high or active low. It is suitable for various applications such as microprocessor reset circuitry, battery monitoring, and power failure detection. The product is packaged in ultra-small formats, making it ideal for compact designs in portable devices. Additionally, it complies with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6129N49GNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet
PMIC - Supervisors - XC6129N49GNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6129N49GNR-G
PMIC - Supervisors XC6129N49GNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6129N49GNR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6129N49GNR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6129N49GNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site
Supervisors - XC6129N49GNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6129N49GNR-G
Supervisors XC6129N49GNR-G
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6129N49GNR-G-ND XC6129N49GNR-G XC6129N49GNR-G XC6129N49GNR-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Output Options Open Drain; Active High Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details