Torex Semiconductor, Ltd. Supervisors XC6129N45G7R-G

Description
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6129N45G7R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexibility in various circuit designs. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N45G7R-G supports both CMOS and N-channel open drain output configurations, with the option for active high or active low output logic. It includes a built-in delay circuit that can be configured for release or detect delay times, making it suitable for applications such as microprocessor resets, battery checks, and power failure detection. The product is available in ultra-small packages, making it ideal for compact designs in portable devices. Additionally, it is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6129N45G7R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexibility in various circuit designs. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N45G7R-G supports both CMOS and N-channel open drain output configurations, with the option for active high or active low output logic. It includes a built-in delay circuit that can be configured for release or detect delay times, making it suitable for applications such as microprocessor resets, battery checks, and power failure detection. The product is available in ultra-small packages, making it ideal for compact designs in portable devices. Additionally, it is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6129N45G7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Supervisors - XC6129N45G7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6129N45G7R-G
Supervisors XC6129N45G7R-G
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
PMIC - Supervisors - XC6129N45G7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6129N45G7R-G
PMIC - Supervisors XC6129N45G7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6129N45G7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6129N45G7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6129N45G7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6129N45G7R-G-ND XC6129N45G7R-G XC6129N45G7R-G XC6129N45G7R-G
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Open Drain; Active High Open Drain Open Drain; Open Drain or Open Collector
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details