The XC6129N41G7R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N41G7R-G is available in ultra-small packages, making it suitable for compact designs in portable devices. It supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. The device also includes a built-in function to prevent indefinite operation when the input voltage falls below the minimum operating threshold. With a typical power consumption of 0.42OºA during detection and a wide operating temperature range of -40°C to 85°C, this voltage detector is ideal for applications such as microprocessor reset circuits, battery monitoring, and power failure detection. The product is compliant with EU RoHS standards and is environmentally friendly.
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N41G7R-G-ND | XC6129N41G7R-G | XC6129N41G7R-G | XC6129N41G7R-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |