The XC6129N40BNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd. designed for low power consumption and high precision applications. It operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The device features an adjustable delay function, allowing both release and detect delay times to be set using an external capacitor. This voltage detector is available in multiple output configurations, including CMOS and N-channel open drain, with the option for active high or active low output logic. It is suitable for various applications such as microprocessor reset circuitry, battery monitoring, and power failure detection. The XC6129N40BNR-G is packaged in ultra-small formats, making it ideal for compact designs in portable devices. It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N40BNR-G-ND | XC6129N40BNR-G | XC6129N40BNR-G | XC6129N40BNR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |