The XC6129N31D9R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect timing. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The output configuration can be either CMOS or N-channel open drain, with selectable output logic of active high or active low. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection. It is packaged in ultra-small formats such as USPN-4, SSOT-24, and USPQ-4B05, making it ideal for compact designs in portable devices. The operating temperature range is -40°C to 85°C, and the device is compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Open Drain or Open Collector 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
Supervisor Open Drain or Open Collector 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N31D9R-G-ND | XC6129N31D9R-G | XC6129N31D9R-G | XC6129N31D9R-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad |
| Pins | 4 |