Torex Semiconductor, Ltd. Supervisors XC6129N31C7R-G

Description
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6129N31C7R-G is an ultra-small voltage detector from Quarktwin Technology Ltd. designed for high accuracy and low power consumption. It features an adjustable delay time through an external capacitor, allowing for flexible application in various electronic devices. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. It supports both CMOS and N-channel open drain output configurations, with the ability to set output logic as active high or active low. The XC6129N31C7R-G is suitable for applications such as microprocessor reset circuitry, battery monitoring, and power failure detection. It has a typical release delay time of 13.9ms and a detect delay time of 17.9ms when configured with a 0.01OºF capacitor. The device operates effectively across a temperature range of -40°C to 85°C and is available in compact packages, making it ideal for portable and densely mounted applications. Additionally, it is compliant with EU RoHS standards and is lead-free.

Datasheet Summary
Powered by GS/AI

The XC6129N31C7R-G is an ultra-small voltage detector from Quarktwin Technology Ltd. designed for high accuracy and low power consumption. It features an adjustable delay time through an external capacitor, allowing for flexible application in various electronic devices. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. It supports both CMOS and N-channel open drain output configurations, with the ability to set output logic as active high or active low. The XC6129N31C7R-G is suitable for applications such as microprocessor reset circuitry, battery monitoring, and power failure detection. It has a typical release delay time of 13.9ms and a detect delay time of 17.9ms when configured with a 0.01OºF capacitor. The device operates effectively across a temperature range of -40°C to 85°C and is available in compact packages, making it ideal for portable and densely mounted applications. Additionally, it is compliant with EU RoHS standards and is lead-free.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6129N31C7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6129N31C7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6129N31C7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6129N31C7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site
Supervisors - XC6129N31C7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6129N31C7R-G
Supervisors XC6129N31C7R-G
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
PMIC - Supervisors - XC6129N31C7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6129N31C7R-G
PMIC - Supervisors XC6129N31C7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6129N31C7R-G-ND XC6129N31C7R-G XC6129N31C7R-G XC6129N31C7R-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details