The XC6129N29L7R-G is a highly accurate voltage detector from the XC6129 series, designed for low power consumption and high precision. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N29L7R-G supports two output configurations: CMOS and N-channel open drain, with selectable output logic of active high or active low. It includes a built-in function to prevent indefinite operation, ensuring output pin voltage remains below 0.4V when the input voltage is below the minimum operating threshold. The product is available in ultra-small packages suitable for compact designs, making it ideal for portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the device is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection.
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N29L7R-G-ND | XC6129N29L7R-G | XC6129N29L7R-G | XC6129N29L7R-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |