Torex Semiconductor, Ltd. Supervisors XC6129N18DNR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6129N18DNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay configurations. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The output can be configured as either CMOS or N-channel open drain, with selectable active high or active low logic. The XC6129N series is suitable for various applications, including microprocessor reset circuits, battery monitoring, and power failure detection. It is available in ultra-small packages, making it ideal for compact designs in portable devices. The product is compliant with EU RoHS standards and is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6129N18DNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay configurations. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The output can be configured as either CMOS or N-channel open drain, with selectable active high or active low logic. The XC6129N series is suitable for various applications, including microprocessor reset circuits, battery monitoring, and power failure detection. It is available in ultra-small packages, making it ideal for compact designs in portable devices. The product is compliant with EU RoHS standards and is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6129N18DNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6129N18DNR-G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6129N18DNR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6129N18DNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site
Supervisors - XC6129N18DNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6129N18DNR-G
Supervisors XC6129N18DNR-G
Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Supervisor Open Drain or Open Collector 1 Channel SSOT-24

Buy Now Datasheet
PMIC - Supervisors - XC6129N18DNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6129N18DNR-G
PMIC - Supervisors XC6129N18DNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6129N18DNR-G-ND XC6129N18DNR-G XC6129N18DNR-G XC6129N18DNR-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details