The XC6129N17E7R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N17E7R-G supports both CMOS and N-channel open drain output configurations, with the ability to select active high or active low output logic. It includes a built-in delay circuit and a function to prevent indefinite operation, ensuring the output pin voltage remains below 0.4V when the input voltage is under the minimum operating threshold. The device is packaged in ultra-small formats suitable for compact designs, making it ideal for portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery checks, and power failure detection circuits.
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N17E7R-G-ND | XC6129N17E7R-G | XC6129N17E7R-G | XC6129N17E7R-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |