The XC6129N16FNR-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129N series supports both CMOS and N-channel open drain output configurations, with the option for active high or active low output logic. It includes a built-in function to prevent indefinite operation when the input voltage falls below the minimum operating threshold, ensuring reliable performance. The device is packaged in ultra-small formats such as USPN-4 and SSOT-24, making it suitable for compact designs in portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is ideal for applications including microprocessor reset circuitry, battery monitoring, and power failure detection.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129N16FNR-G-ND | XC6129N16FNR-G | XC6129N16FNR-G | XC6129N16FNR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |