Torex Semiconductor, Ltd. Supervisors XC6129C51G7R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6129C51G7R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129C series supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. It includes a built-in function to prevent indefinite operation, ensuring output pin voltage remains below 0.4V when the input voltage is under the minimum operating threshold. The product is packaged in ultra-small form factors suitable for compact designs, making it ideal for portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the device is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection.

Datasheet Summary
Powered by GS/AI

The XC6129C51G7R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129C series supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. It includes a built-in function to prevent indefinite operation, ensuring output pin voltage remains below 0.4V when the input voltage is under the minimum operating threshold. The product is packaged in ultra-small form factors suitable for compact designs, making it ideal for portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the device is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6129C51G7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
PMIC - Supervisors - XC6129C51G7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6129C51G7R-G
PMIC - Supervisors XC6129C51G7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet
Supervisors - XC6129C51G7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6129C51G7R-G
Supervisors XC6129C51G7R-G
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6129C51G7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6129C51G7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6129C51G7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6129C51G7R-G-ND XC6129C51G7R-G XC6129C51G7R-G XC6129C51G7R-G
Product Name Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details