Torex Semiconductor, Ltd. Supervisors XC6129C43G7R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6129C43G7R-G is a highly accurate voltage detector from the XC6129 series, designed for low power consumption and high precision. It features an adjustable delay time through an external capacitor, allowing flexibility in applications. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. It supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. This voltage detector includes built-in delay circuits for both release and detect states, with typical delay times of 13.9ms and 17.9ms, respectively, when using a 0.01OºF capacitor. The device is packaged in ultra-small formats suitable for compact designs, making it ideal for portable devices and high-density mounting applications. It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards. The XC6129C43G7R-G is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection.

Datasheet Summary
Powered by GS/AI

The XC6129C43G7R-G is a highly accurate voltage detector from the XC6129 series, designed for low power consumption and high precision. It features an adjustable delay time through an external capacitor, allowing flexibility in applications. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. It supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. This voltage detector includes built-in delay circuits for both release and detect states, with typical delay times of 13.9ms and 17.9ms, respectively, when using a 0.01OºF capacitor. The device is packaged in ultra-small formats suitable for compact designs, making it ideal for portable devices and high-density mounting applications. It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards. The XC6129C43G7R-G is suitable for various applications, including microprocessor reset circuitry, battery monitoring, and power failure detection.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6129C43G7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Supervisors - XC6129C43G7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6129C43G7R-G
Supervisors XC6129C43G7R-G
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
PMIC - Supervisors - XC6129C43G7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6129C43G7R-G
PMIC - Supervisors XC6129C43G7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6129C43G7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6129C43G7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6129C43G7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6129C43G7R-G-ND XC6129C43G7R-G XC6129C43G7R-G XC6129C43G7R-G
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details