The XC6129C35G7R-G is a highly accurate voltage detector from the XC6129 series, designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay configurations. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129C35G7R-G supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. It has a typical power consumption of 0.42OºA during detection and 0.58OºA during release, making it suitable for battery-powered devices. The operating temperature range is from -40°C to 85°C, and it is available in compact packages such as USPN-4 and SSOT-24, which are ideal for space-constrained designs. This voltage detector is compliant with EU RoHS standards and is environmentally friendly, making it a suitable choice for various applications including microprocessor reset circuitry, battery monitoring, and power failure detection.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129C35G7R-G-ND | XC6129C35G7R-G | XC6129C35G7R-G | XC6129C35G7R-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |