The XC6129C35E9R-G is a highly accurate voltage detector from the XC6129 series, designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing for flexible release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129C35E9R-G supports both CMOS and N-channel open drain output configurations, with the ability to select active high or active low output logic. It includes a built-in function to prevent indefinite operation, ensuring the output pin voltage remains below 0.4V when the input voltage is under the minimum operating threshold. The device is packaged in ultra-small form factors such as USPN-4 and SSOT-24, making it suitable for compact and densely mounted applications. Operating temperature ranges from -40°C to 85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is ideal for applications including microprocessor reset circuitry, battery monitoring, and power failure detection.
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129C35E9R-G-ND | XC6129C35E9R-G | XC6129C35E9R-G | XC6129C35E9R-G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | |
| Pins | 4 |