The XC6129C31L9R-G is a highly accurate voltage detector from Quarktwin Technology Ltd., designed for low power consumption and high precision applications. It features an adjustable delay time through an external capacitor, allowing flexibility in release and detect delay settings. The device operates within a voltage range of 1.3V to 6.0V and offers detect voltage options from 1.5V to 5.5V in 0.1V increments. The XC6129C series supports both CMOS and N-channel open drain output configurations, with the option for active high or active low logic. It includes a built-in function to prevent indefinite operation, ensuring output pin voltage remains below 0.4V when the input voltage is under the minimum operating threshold. The device is packaged in ultra-small formats suitable for compact designs, making it ideal for portable devices and high-density mounting applications. Operating temperature ranges from -40°C to 85°C, and the product is compliant with EU RoHS standards, ensuring it is environmentally friendly. This voltage detector is suitable for various applications, including microprocessor reset circuitry, battery checks, and power failure detection circuits.
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
Supervisor Push-Pull, Totem Pole 1 Channel USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
IC SUPERVISOR 1 CHAN USPQ-4B05
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6129C31L9R-G-ND | XC6129C31L9R-G | XC6129C31L9R-G | XC6129C31L9R-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | |
| Pins | 4 |