The XC6127N53GMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. This voltage detector is suitable for various applications, including microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, power-on reset circuits, and power failure detection. The XC6127N53GMR-G is available in a compact USPN-4 package, making it ideal for portable devices and high-density mounting applications. It is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Open Drain or Open Collector 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127N53GMR-G-ND | XC6127N53GMR-G | XC6127N53GMR-G | XC6127N53GMR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain |