Torex Semiconductor, Ltd. Supervisors XC6127N49E7R-G

Description
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127N49E7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127N49E7R-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. It is packaged in a compact USPN-4 format, making it ideal for portable devices and high-density mounting applications. The product is compliant with EU RoHS standards and is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6127N49E7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127N49E7R-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. It is packaged in a compact USPN-4 format, making it ideal for portable devices and high-density mounting applications. The product is compliant with EU RoHS standards and is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127N49E7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127N49E7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127N49E7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127N49E7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site
PMIC - Supervisors - XC6127N49E7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127N49E7R-G
PMIC - Supervisors XC6127N49E7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet
Supervisors - XC6127N49E7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127N49E7R-G
Supervisors XC6127N49E7R-G
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127N49E7R-G-ND XC6127N49E7R-G XC6127N49E7R-G XC6127N49E7R-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details